EN
  • EN
  • DE

MCP4132-503E/SN

Part No MCP4132-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001395-MCP4132-503E/SN
Win Source Part Number Cross
Manufacturer Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Taps 129
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Temperature Coefficient (Typ) 150ppm/°C
Ultra Librarian 3D Model Ultra Librarian MCP4132-503E/SN CAD Model

Description

Microchip Technology MCP4132-503E/SN Digital Potentiometer

The MCP4132-503E/SN is a highly integrated digital potentiometer (digipot) device designed and manufactured by Microchip Technology. This digital rheostat offers a versatile and compact solution for applications requiring variable resistance settings. It is part of the MCP41XX/42XX series that provides a digital interface to control resistance with high precision and reliability.

The MCP4132-503E/SN comes in a small 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.7V to 5.5V, which allows for flexibility in various system designs. With a resistance value of 50kΩ, this digital potentiometer can be used in a wide array of applications ranging from calibration and tuning circuits to programmable power supplies and impedance matching.

Featuring a 7-bit resolution, the MCP4132-503E/SN provides 128 resistive taps, which means the user can achieve fine incremental adjustments to the resistance value. The device communicates through an industry-standard SPI interface, which ensures easy integration into existing systems and compatibility with a multitude of microcontrollers and processors.

Durability and performance are hallmarks of the MCP4132-503E/SN, with its ability to withstand a temperature range of -40°C to +125°C, making it suitable for harsh environments. Its non-volatile memory ensures that the last resistance setting is retained even after power is cycled, providing a reliable start-up state each time the device is powered on.

In summary, the MCP4132-503E/SN digital potentiometer from Microchip Technology is a versatile, reliable, and precise solution for digitally controlling resistance in electronic circuits. Its compact form factor, SPI interface, and wide operating voltage range make it an excellent choice for designers looking to add adjustable resistance capabilities to their projects.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 100KOHM 64TAP 14TDFN / Digital Potentiometer 100k Ohm 1 Circuit 64 Taps I²C Interface 14-TDFN (3x3)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Maxim Integrated
DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Need more? Email Us
Maxim Integrated
IC DGTL POT 45KOHM 65TAP 20SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP / Digital Potentiometer 10k Ohm 2 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $1.8240
Maxim Integrated
Digital Potentiometer 64POS 100kOhm Single 8-Pin PDIP N
Need more? Email Us
Microchip Technology
IC DGT POT 50KOHM 257TAP 14TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Lowest to $2.0611
Renesas Electronics America
IC DGT POT 2/10/10/50KOHM 20SOIC / Digital Potentiometer 2k, 10k, 10k, 50k Ohm 4 Circuit 64 Taps I²C Interface 20-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess