EN
  • EN
  • DE

DS3501U+T&R/C

Part No DS3501U+T&R/C
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description DS3501 Series 5.5 V High-Voltage NV I2C Potentiometer Temp Sensor / LUT- uSOP-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Composition Potentiometer
Number of Circuits 1
Number of Pins 10
Number of Taps 128
Radiation Hardening No
Resistance 10 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Win Source Part Number 1026878-DS3501U+T&R/C
Categories Data Acquisition - Digital Potentiometers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3501U+T&R/C CAD Model

Description

Maxim Integrated's DS3501U+T&R/C: The Ideal Potentiometer for Your Electronics Projects

The DS3501U+T&R/C from Maxim Integrated is a highly versatile, nonvolatile digital potentiometer that offers a perfect solution for applications requiring a reliable and precise variable resistance setting. Designed to endure a wide range of environments and conditions, this potentiometer is an excellent choice for professionals in the electronics industry looking to fine-tune their circuits with ease and stability.

This innovative digital potentiometer is housed in a compact, surface-mount package, making it suitable for space-constrained applications. The DS3501U+T&R/C is part of a series that is well-regarded for its high-quality performance and the ability to maintain its settings even after power cycles, thanks to its nonvolatile memory feature. This ensures that your settings remain intact without the need for a constant power supply, enhancing the reliability of your electronic designs.

The device operates over a wide voltage range and offers a smooth linear resistance change, making it an ideal choice for adjusting and calibrating system parameters such as volume control, filter adjustments, and LCD screen brightness settings. Its digital interface allows for precise and repeatable adjustments, which can be crucial in sensitive electronic applications.

With the DS3501U+T&R/C, integration into your project is straightforward. It is designed to be interfaced with microcontrollers via an I²C-compatible two-wire serial interface, which simplifies connection and minimizes the need for extensive wiring. This feature enables designers to quickly and efficiently incorporate the potentiometer into their systems with minimal development time.

Furthermore, the DS3501U+T&R/C comes in a tape and reel packaging (T&R), which is optimized for automated assembly processes, ensuring that production runs are smooth and cost-effective. This packaging method also provides protection to the devices during shipping and handling, reducing the risk of damage before assembly.

In conclusion, the DS3501U+T&R/C from Maxim Integrated is an outstanding choice for electronic enthusiasts and professionals alike who require a dependable, high-precision digital potentiometer. Its nonvolatile nature, ease of use, and compatibility with automated assembly processes make it an indispensable component in a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess