EN
  • EN
  • DE

UPD780023AGC-618-AB8

Part No UPD780023AGC-618-AB8
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103099-UPD780023AGC-618-AB8
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780023AGC-618-AB8 CAD Model

Description

The UPD780023AGC-618-AB8, manufactured by Renesas (formerly NEC), is a microcontroller belonging to the 78K0/Kx2 series. This series is known for its compact size, low power consumption, and a comprehensive set of on-chip peripherals, making it suitable for a wide array of embedded applications.

Applications

  • Consumer Electronics: Used in devices such as remote controls, audio players, and small appliances where low power consumption and integrated functionality are crucial.
  • Industrial Control: Employed in simple control systems, sensor interfaces, and monitoring equipment due to its robust architecture and built-in peripherals.
  • Automotive: Utilized in sub-systems within vehicles like lighting control, seat control, and other non-critical applications where a small, efficient microcontroller is needed.
  • Home Automation: Integrated into smart home devices for tasks like lighting control, thermostat management, and basic security systems.

Features

  • 8-bit CPU Core: Based on the 78K0 core, offering a balance of performance and code density.
  • On-Chip Memory: Includes both Flash memory for program storage and RAM for data manipulation, eliminating the need for external memory in many applications.
  • Timers: Equipped with multiple timers/counters for timing control, pulse generation, and event counting.
  • Serial Communication Interfaces: Offers UART, CSI, and I2C interfaces for communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital data.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices and controlling digital signals.
  • Low Power Modes: Supports various power-saving modes to minimize energy consumption in battery-powered applications.

Benefits

  • Reduced System Cost: Integration of essential peripherals minimizes the need for external components, lowering overall system cost.
  • Simplified Design: Comprehensive feature set and integrated memory simplify hardware and software design.
  • Low Power Consumption: Optimizes energy efficiency, extending battery life in portable devices and reducing power consumption in stationary applications.
  • Enhanced Reliability: Robust design and built-in error correction mechanisms ensure stable and reliable operation.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details

The specific designation '618-AB8' likely refers to a particular configuration or packaging option. The microcontroller operates within a specific voltage range, typically between 2.7V and 5.5V, and has a defined temperature range for reliable operation. It is often available in a small outline package (SOP) or quad flat package (QFP) to facilitate surface mounting on printed circuit boards. The device can be programmed using standard microcontroller development tools, including compilers, debuggers, and programmers that support the Renesas 78K0 architecture.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess