EN
  • EN
  • DE
  • IT

MCP4231T-103E/SL

Part No MCP4231T-103E/SL
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 129TAP 14SOIC / Digital Potentiometer 10k Ohm 2 Circuit 129 Taps SPI Interface 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 14-SOIC
Case / Package 14-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4231
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4231T-103-E/SL,MCP4231T-103E/SLTR,MCP4231T-103E/SLDKR,MCP4231T-103-E/SLTR-ND,MCP4231T-103-E/SLTR,MCP4231T-103E/SLCT
Standard Package 2,600
Win Source Part Number 1321557-MCP4231T-103E/SL
Ultra Librarian 3D Model Ultra Librarian MCP4231T-103E/SL CAD Model

Description

Microchip Technology MCP4231T-103E/SL Digital Potentiometer

The MCP4231T-103E/SL from Microchip Technology is a versatile digital potentiometer that offers a compact and precise solution for adjusting resistance values through digital signals. This component is part of the MCP42XX series, which is designed to provide electronic adjustment capabilities in a variety of applications, including calibration and functional adjustments in consumer electronics, portable devices, and industrial systems.

Key Features:

  • Resistance Value: The device features a 10kΩ nominal resistance, providing a wide range of adjustment for various circuit requirements.
  • Dual Channel: It includes two independent potentiometers (channels) in one package, allowing for simultaneous control of two separate signal paths or adjustments.
  • Interface: The MCP4231T-103E/SL is equipped with a SPI interface, ensuring easy communication with microcontrollers and other digital systems for resistance manipulation.
  • Resolution: With 7-bit (128-steps) resolution, it offers precise control over the resistance adjustments, enabling fine-tuning for specific applications.
  • Package: Encased in an 8-pin SOIC (SL) package, the device is designed for surface-mount technology (SMT), making it suitable for compact PCB designs.
  • Operating Voltage: It operates over a wide voltage range of 2.7V to 5.5V, compatible with various logic levels and suitable for battery-operated devices.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.
  • Non-volatile Memory: It includes non-volatile memory (EEPROM) to store the wiper positions, which means the settings are retained even after power is removed.

The MCP4231T-103E/SL digital potentiometer is an optimal choice for designers looking to replace mechanical potentiometers with a more reliable, programmable, and space-efficient solution. Its integration into a system not only simplifies design complexity but also enhances the precision and repeatability of resistance settings, which is essential for achieving consistent performance in electronic products.

You May Also Be Interested in

Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $82.1053
Analog Devices Inc.
IC POT DGTL 100K 256POS 10LFCSP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT DUAL 10K I2C 10-MSOP
Lowest to $3.1345
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Lowest to $18.3496
Analog Devices Inc.
4-/6-Channel Digital Potentiometers
Lowest to $7.5301
Analog Devices Inc.
IC POT DGTL 10K 256POS 10MSOP
Lowest to $4.8200
Analog Devices Inc.
I2C-Compatible, 256-Position Digital Potentiometers
Lowest to $10.2632
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP 10MSOP
Lowest to $2.7521
Analog Devices Inc.
IC DGTL POT DUAL 50K 10-MSOP / Digital Potentiometer 50kOhm 256POS Volatile Linear Automotive 10-Pin MSOP T/R
Lowest to $5.2039

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.3793 $65.6895
36+ $3.5934 $129.3624
56+ $3.4811 $194.9416
77+ $3.3688 $259.3976
100+ $3.2565 $325.6500
133+ $2.9196 $388.3068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,866 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess