EN
  • EN
  • DE

MCP4432-104E/ST

Part No MCP4432-104E/ST
Manufacturer Microchip Technology
Catalog OEM Souring
Description IC 100k I2C Quad Ch 8bt Nonvolatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466655-MCP4432-104E/ST
Manufacturer Microchip Technology
Package Tube
Product Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 4
Number of Taps 129
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Mounting Type Surface Mount
Grade -
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Ultra Librarian 3D Model Ultra Librarian MCP4432-104E/ST CAD Model

Description

The MCP4432-104E/ST by Microchip Technology is a sophisticated, quad-channel, 8-bit, non-volatile memory digital potentiometer, providing a versatile solution for digitally controlling resistance up to 100kΩ through an I2C interface. This component excels in applications where precise resistance adjustments are crucial, allowing for dynamic tuning and calibration of electrical parameters without necessitating mechanical potentiometers. Its non-volatile memory ensures that settings are preserved even after power is lost, making it an excellent choice for maintaining system calibrations and preferences across operational cycles. Commonly utilized in consumer electronics for volume and brightness control, in automotive systems for sensor calibration, and in industrial applications for controlling and adjusting operational parameters, the MCP4432-104E/ST represents a blend of reliability, precision, and ease of use. The capability to retain settings with power off provides a significant advantage in applications where device settings must be maintained for user convenience and system accuracy.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess