EN
  • EN
  • DE
  • IT

CY8C4024LQI-S413

Part No CY8C4024LQI-S413
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU PSoC 4000S 24MHz 16KB QFN Ind
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462085-CY8C4024LQI-S413
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 24MHz
Connectivity I2C, IrDA, LINbus, Microwire, SmartCard, SPI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, CapSense, LCD, LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 5.5V
Data Converters A/D 1x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 40-QFN (6x6)
Package / Case 40-UFQFN Exposed Pad
Package Bulk
Ultra Librarian 3D Model Ultra Librarian CY8C4024LQI-S413 CAD Model

Description

The CY8C4024LQI-S413 from Cypress is an industrially robust microcontroller unit (MCU) within the PSoC 4000S series, offering a harmonious blend of power efficiency and flexibility for a wide array of embedded applications. Running at 24MHz and housed with 16KB of flash memory within a space-efficient QFN (Quad-Flat No-leads) package, it embodies the essence of Cypress's PSoC programmable system-on-chip framework. This enables a broad spectrum of analog and digital functionality to be customized for specific application needs, using Cypress’s innovative PSoC Creator software. Given its 'Ind' specification, the CY8C4024LQI-S413 stands out for its reliability over extensive temperature ranges, making it an excellent candidate for demanding industrial environments or any application where environmental resilience is paramount. Its adaptability and compact design pave the way for applications ranging from IoT devices to complex sensor systems and automation controls.

You May Also Be Interested in

Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Amd
AMD
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Allegro MicroSystems, LLC
Magnetic Field Sensor
Lowest to $2.3755
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess