Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221138-MCP602
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP602 CAD Model

Description

Microchip Technology's MCP602 Operational Amplifier

The MCP602 is a dual operational amplifier (op-amp) developed by Microchip Technology, renowned for its high performance and low power consumption. This device is specifically designed to operate with a single supply voltage that ranges from 2.5V to 5.5V, making it an ideal choice for battery-powered applications and the burgeoning portable electronics market.

The MCP602 features a Rail-to-Rail Output swing, which ensures that the output can reach levels close to the supply rails, maximizing the signal amplitude when operating with limited power supplies. This characteristic is particularly beneficial in analog-to-digital conversion applications where full dynamic range is crucial.

With a bandwidth of 10 MHz and a slew rate of 7.2 V/µs, the MCP602 provides a balance between speed and power consumption. These specifications make it suitable for a variety of applications, including filters, amplifiers, and other analog signal processing tasks. The device also boasts a low input bias current and operates with a quiescent current of just 230 µA per amplifier, further enhancing its efficiency in power-sensitive designs.

The MCP602 op-amp is available in a variety of packages, including 8-pin PDIP, SOIC, and MSOP, which provide flexibility for different design requirements and space constraints. Its extended temperature range of -40°C to +125°C ensures reliable operation in a wide range of environmental conditions.

Key features of the MCP602 include:

  • Rail-to-Rail Output
  • Single Supply: 2.5V to 5.5V
  • Unity-Gain Stable
  • Low Quiescent Current: 230 µA (typical)
  • Extended Temperature Range: -40°C to +125°C
  • Gain Bandwidth Product: 10 MHz (typical)
  • Slew Rate: 7.2 V/µs (typical)
  • Low Input Bias Current
  • Available in Multiple Packages

The MCP602 operational amplifier from Microchip Technology is an excellent choice for designers looking for a reliable, high-performance op-amp that does not compromise on power efficiency, making it suitable for a diverse array of electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention