Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207891-LTC1660IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1660IGN CAD Model

Description

LTC1660IGN - 10-Bit, 8-Channel DAC with Micropower Shutdown

The LTC1660IGN is a highly versatile digital-to-analog converter (DAC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This integrated circuit is part of a family of DACs that offer excellent performance in a compact package. The LTC1660IGN specifically features a 10-bit resolution and has eight independently programmable voltage output channels, making it an ideal choice for applications requiring multiple DACs with minimal space usage.

One of the standout features of the LTC1660IGN is its micropower shutdown mode, which significantly reduces power consumption when the device is not in active use. This makes it especially suitable for battery-powered and power-sensitive applications where energy efficiency is a priority. The shutdown current is typically only 0.2µA, which helps to prolong battery life in portable devices.

The LTC1660IGN operates from a single 2.7V to 5.5V supply, providing a flexible power range that accommodates various system design requirements. This range allows the device to be easily integrated into both 3V and 5V systems. The DAC outputs are rail-to-rail, enabling the full use of the power supply range and maximizing the dynamic output range.

Communication with the LTC1660IGN is achieved via a 3-wire SPI-compatible serial interface, which is widely used and simplifies the digital interface with microcontrollers and digital signal processors. This serial interface contributes to the reduction of board space requirements as fewer connections are needed compared to parallel interface DACs.

The LTC1660IGN is housed in a 16-pin narrow SSOP package, which is designed for space-constrained applications. The device also features double-buffered data latches, which allow for simultaneous updating of all eight DACs, making it particularly useful for waveform generation and other applications where phase synchronization is important.

Overall, the LTC1660IGN is a reliable and precise DAC solution that offers multiple channels, low power consumption, and easy interfacing, making it a strong candidate for a wide range of applications including process control, data acquisition systems, and portable instrumentation.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.3896 $85.3896
2+ $70.0632 $140.1264
3+ $67.8738 $203.6214
4+ $65.6843 $262.7372
5+ $63.4948 $317.4740
6+ $56.9264 $341.5584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,035 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention