EN
  • EN
  • DE

LTC1609CSW

Part No LTC1609CSW
Manufacturer Linear Technology
Description 16-Bit, 200ksps, Serial ADC with Multiple Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207820-LTC1609CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1609CSW CAD Model

Description

Linear Technology LTC1609CSW Product Overview

The LTC1609CSW from Linear Technology is a high-performance, 16-bit analog-to-digital converter (ADC) that provides a seamless interface between analog signals and digital information in electronic systems. This product is designed for applications where precise data acquisition is critical, such as in medical instrumentation, industrial process control, and high-speed data acquisition systems.

Featuring a 16-bit resolution, the LTC1609CSW ensures a high degree of accuracy and linearity, allowing for detailed and exact representation of the analog input signal. The device operates at a conversion rate of up to 100ksps (kilo-samples per second), which enables real-time data processing for dynamic systems that require quick response times.

One of the key features of the LTC1609CSW is its wide input range, which accommodates unipolar and bipolar input signals, providing flexibility in various application scenarios. The ADC also includes a sample-and-hold circuit, which captures the analog signal at a specific point in time, ensuring stable and noise-free data conversion.

The LTC1609CSW is designed with a parallel interface, facilitating easy integration with microprocessors and digital signal processors (DSPs). This interface includes 16 data output lines and separate conversion start and data ready signals, which allow for efficient data transfer and synchronization with the host system.

Encased in a 28-lead, wide-body SOIC package, the LTC1609CSW is compact and suitable for space-constrained applications. It also features a low power consumption, making it ideal for portable and battery-powered devices where energy efficiency is paramount.

Linear Technology ensures that the LTC1609CSW maintains a high level of performance across different environmental conditions by specifying a wide operating temperature range. This robustness makes the ADC suitable for use in harsh industrial environments.

In conclusion, the LTC1609CSW from Linear Technology is a versatile and accurate ADC that offers high-speed data acquisition, a wide input range, and low power consumption, making it a top choice for engineers and designers in need of reliable analog-to-digital conversion for their sophisticated electronic systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8948 $77.8948
2+ $75.2632 $150.5264
3+ $70.0001 $210.0003
4+ $67.3685 $269.4740
5+ $64.7369 $323.6845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess