EN
  • EN
  • DE

LM337D2TR4

Part No LM337D2TR4
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN NEG ADJ 1.5A D2PAK-3 / Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Output Configuration Negative
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) -40V
Voltage - Output (Min/Fixed) -1.2V
Voltage - Output (Max) -37V
Current - Output 1.5A
Current - Quiescent (Iq) 6 mA
Current - Supply (Max) 10 mA
PSRR 77dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package D2PAK-3
Base Product Number LM337
Standard Package 800
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340013-LM337D2TR4
Ultra Librarian 3D Model Ultra Librarian LM337D2TR4 CAD Model

Description

ON Semiconductor LM337D2TR4 Adjustable Negative Voltage Regulator

The LM337D2TR4 from ON Semiconductor is a versatile and reliable adjustable negative voltage regulator designed to offer a convenient and efficient solution for applications requiring a precisely controlled negative voltage. This regulator is capable of delivering up to 1.5A of output current with an output voltage that can be set from -1.25V to -37V, making it suitable for a wide range of electronic devices and projects.

Constructed with the latest semiconductor technology, the LM337D2TR4 ensures stability and high performance. Its ability to maintain a constant negative voltage despite fluctuations in input voltage or load conditions is a testament to its robust design. This feature is particularly important for sensitive electronic applications where voltage precision is critical for functionality and longevity.

Key features of the LM337D2TR4 include:

  • Output Voltage Range: Adjustable from -1.25V to -37V, allowing for flexibility in various circuit designs.
  • Output Current: Capable of providing up to 1.5A, which is ample for a multitude of applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage due to excessive heat.
  • Current Limiting: An integrated current limiting feature helps prevent overcurrent conditions that could potentially harm the regulator or the connected components.
  • Package Type: Supplied in a D2PAK surface-mount package, the LM337D2TR4 is designed for automated assembly processes and space-saving PCB designs.

The LM337D2TR4 is an ideal choice for a range of electronic applications, including power supplies, instrumentation, and operational amplifier systems that require a negative power rail. Its ease of use, complemented by only two external resistors needed to set the output voltage, makes it a favorite among engineers and hobbyists alike.

With its combination of features and ON Semiconductor's reputation for quality, the LM337D2TR4 adjustable negative voltage regulator is a reliable and efficient component for your power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3760 $50.7600
325+ $0.3085 $100.2625
505+ $0.2989 $150.9445
695+ $0.2892 $200.9940
895+ $0.2796 $250.2420
1,200+ $0.2507 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess