EN
  • EN
  • DE

M24C01-MN6TP

Part No M24C01-MN6TP
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210009-M24C01-MN6TP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C01-MN6TP CAD Model

Description

STMicroelectronics M24C01-MN6TP EEPROM

The M24C01-MN6TP is a 1-Kbit serial EEPROM device from STMicroelectronics, which is part of their M24C series. This highly reliable EEPROM provides 128 x 8 bits of electrically erasable programmable memory and utilizes the I²C serial interface for communication, making it a versatile choice for a wide range of applications that require data storage with the convenience of in-circuit reprogramming.

Key Features

  • Memory Size: 1 Kbit (128 bytes)
  • Interface Type: I²C (Two-wire Serial Interface)
  • Operating Voltage Range: 2.5 V to 5.5 V, accommodating a variety of system power supplies.
  • Write Cycle Time: 5 ms max, enabling quick data storage.
  • Write Endurance: 1 million write cycles, ensuring data reliability and memory robustness.
  • Data Retention: Guaranteed for 40 years, providing long-term data storage.
  • Operating Temperature Range: -40°C to +85°C, suitable for harsh environments.
  • Packaging: SO-8 package, which is widely used and easy to integrate into various designs.

Applications

The M24C01-MN6TP is ideal for a broad spectrum of applications, including but not limited to:

  • Portable devices and wearables
  • Medical equipment
  • Industrial control systems
  • Smart metering
  • Automotive systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that the M24C01-MN6TP meets the highest quality and reliability standards. The device is rigorously tested and qualified, offering designers a dependable solution for applications that require non-volatile memory with high endurance and long data retention.

Support and Resources

STMicroelectronics provides comprehensive support for the M24C01-MN6TP, including detailed datasheets, technical documentation, and application notes. Designers can also access development tools and software to facilitate the integration of this EEPROM into their projects.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess