Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 1kHz to 300kHz
Duty Cycle (Max) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 081409-TL494CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Microwave, Power Management, Consumer Electronics, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TL494CD CAD Model

Description

Product Overview: Texas Instruments TL494CD

The Texas Instruments TL494CD is a versatile Pulse Width Modulation (PWM) control circuit integrated onto a single chip, designed to offer precise voltage regulation and flexibility for a wide range of power supply applications. This device incorporates all the functions required for the construction of pulse-width-modulated control circuits, and it is available in a 16-pin SOIC package.

Key Features

  • Flexible PWM Operations: The TL494CD provides two PWM outputs that can be operated independently or synchronized. This allows for greater control over the power conversion process.
  • Adjustable Dead Time Control: Designers can fine-tune the dead time between the turn-off of one driver and the turn-on of another, optimizing the efficiency of the power stage.
  • Wide Operating Frequency Range: With an operational range from 1kHz to 300kHz, the TL494CD can be tailored to suit a variety of switching frequencies, catering to different design requirements.
  • Internal Circuitry: The device includes an error amplifier, an oscillator, a dead-time control comparator, a pulse-steering flip-flop, and output control circuits, providing a comprehensive solution for PWM systems.
  • Voltage Control: The TL494CD offers excellent control of output voltage, making it ideal for power supplies that require a stable and regulated voltage output.

Applications

The TL494CD is suitable for a diverse range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control systems
  • Class D switching amplifiers
  • Power inverters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL494CD is no exception. It meets stringent industry standards for reliability and performance, ensuring that it can withstand the demands of even the most challenging power management tasks.

Conclusion

Whether you are designing a new power supply or looking to improve an existing system, the Texas Instruments TL494CD offers the flexibility, control, and reliability needed to achieve efficient and stable power management. Its comprehensive features and robust design make it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
ECAD model for 5962-8670409VPA
Microchip Technology
750 kHz Boost Controller
Lowest to $1.8071
ECAD model for MCP1650S-E/MS
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG1524BJ
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $4.2376
ECAD model for ISL95855HRTZ
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR BOOST/FLYBACK 8DIP
Need more? Email Us
ECAD model for UC3845NG
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $53.7851
ECAD model for LTC3862HFE-1#PBF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2578 $56.7160
530+ $0.2116 $112.1480
820+ $0.2050 $168.1000
1,130+ $0.1984 $224.1920
1,465+ $0.1917 $280.8405
1,955+ $0.1719 $336.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention