Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2.3V/μs
Gain Bandwidth Product 2.8MHz
Current - Input Bias 1pA
Voltage - Input Offset 700μV
Supply Current 230μA
Current - Output / Channel 22mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number MCP603
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 715251-MCP603-E/ST
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP603-E/ST CAD Model

Description

Microchip Technology MCP603-E/ST Operational Amplifier

The MCP603-E/ST is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This op-amp is designed to offer a blend of performance and low-power operation, making it an excellent choice for battery-powered applications and systems requiring extended operational life.

Key Features:

  • Supply Voltage: The MCP603-E/ST operates with a single supply voltage ranging from 2.7V to 5.5V, which is ideal for both 3.3V and 5V systems.
  • Low Quiescent Current: It boasts a low quiescent current of 900 nA per amplifier, contributing to the efficiency of the overall system by conserving power.
  • Rail-to-Rail Output: The device features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 kHz, this op-amp is capable of handling a wide range of frequencies for various applications.
  • Chip Select (CS): The MCP603-E/ST comes with a Chip Select option that reduces the current consumption to only 1 nA (typical), further enhancing its power-saving capabilities.

Applications:

The versatile MCP603-E/ST op-amp can be used in a multitude of applications including:

  • Portable Instrumentation
  • Analog Filters
  • Notebook and Tablet Computers
  • Data Acquisition
  • Sensor Conditioning
  • Medical Monitoring Devices

Package and Quality:

The MCP603-E/ST is offered in a TSSOP-14 package, ensuring a compact footprint for space-constrained applications. Microchip Technology is committed to high-quality standards, and this product is no exception, ensuring reliability and performance consistency across a range of conditions.

You May Also Be Interested in

Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Intersil
IC OPAMP INSTR 265KHZ RRO 16QSOP / INST Amp Dual R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28273FAZ-T7
Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to $2.3575
ECAD model for LMP7717MAX/NOPB
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14TSSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Lowest to $4.4082
ECAD model for MCP634T-E/ST
Texas Instruments
IC OPAMP AUDIO 25MHZ 8SOPWRPAD
Lowest to $19.5945
ECAD model for LME49880MR/NOPB
Fairchild/ON Semiconductor
IC OPAMP GP 9SIP / Op Amp Dual GP ±22V 9-Pin SIP
Need more? Email Us
ECAD model for KA4558S
Texas Instruments
IC OP AMP GP 250KHZ DIESALE
Need more? Email Us
ECAD model for LM4250C MDA
Texas Instruments
IC OPAMP CFA 1.8GHZ 8SOIC / Op Amp Single High Speed Amplifier ±6V 8-Pin SOIC Tube
Lowest to $4.2433
ECAD model for LMH6703MA/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention