EN
  • EN
  • DE

MCP6141-E/OT

Part No MCP6141-E/OT
Manufacturer Microchip Technology
Description 600 nA, Non-Unity Gain Rail-to-Rail Input/Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1221153-MCP6141-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6141-E/OT CAD Model

Description

Microchip Technology's MCP6141-E/OT Operational Amplifier

The MCP6141-E/OT is a high-precision operational amplifier (op-amp) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is a part of the MCP614x family, which is renowned for its low power consumption and general-purpose applications. The MCP6141-E/OT is designed to operate with a single supply voltage as low as 1.8V, while still supporting dual supplies for more traditional applications.

This op-amp boasts a gain bandwidth product of 600 kHz with a low typical quiescent current of just 600 nA, making it an excellent choice for battery-powered devices and other applications where power efficiency is a critical concern. The device operates over the extended temperature range of -40°C to +125°C, ensuring reliability and performance even in harsh environments.

The MCP6141-E/OT comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It features rail-to-rail input and output swing, which provides the maximum possible dynamic range at any supply voltage. This makes the MCP6141-E/OT highly versatile and suitable for a wide range of applications, including sensor interfacing, portable equipment, analog filters, and other low-power applications.

Additional features of this op-amp include a chip select (CS) pin that enables the user to put the output in a high-impedance state, thereby reducing the power consumption further when the amplifier is not in use. The device also offers low input bias current, low input offset voltage, and low noise over frequency, which are essential parameters for high-accuracy analog signal processing.

The MCP6141-E/OT is supported by Microchip's advanced design tools and comprehensive technical documentation, making it easier for engineers to integrate this op-amp into their designs and bring their products to market faster. Whether you are designing a new system or upgrading an existing one, the MCP6141-E/OT from Microchip Technology is a reliable and cost-effective choice that does not compromise on performance.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6131 $52.1135
175+ $0.5743 $100.5025
275+ $0.5549 $152.5975
390+ $0.5161 $201.2790
505+ $0.4967 $250.8335
630+ $0.4773 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess