EN
  • EN
  • DE

MCP6547-I/P

Part No MCP6547-I/P
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP OPENDRN 1.6V DUAL 8-DIP / Comparator General Purpose CMOS, Open-Drain, Rail-to-Rail, TTL 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-DIP (0.300", 7.62mm)
Mounting Through Hole
Supplier Device Package 8-PDIP
Base Product Number MCP6547
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6547-I/P-NDR,MCP6547I/P
Standard Package 60
Win Source Part Number 1321057-MCP6547-I/P
Ultra Librarian 3D Model Ultra Librarian MCP6547-I/P CAD Model

Description

Microchip Technology MCP6547-I/P Operational Amplifier

The MCP6547-I/P is a high-performance operational amplifier from Microchip Technology, renowned for its precision, low power consumption, and versatility in a wide range of electronic applications. This operational amplifier is designed to meet the requirements of both low-power and space-constrained applications, making it a suitable choice for battery-powered devices, portable instrumentation, and other applications where efficiency is paramount.

The MCP6547-I/P operates with a single supply voltage ranging from 1.8V to 5.5V, which allows it to be used in systems with a tight power budget. Its quiescent current is exceptionally low, typically just 1 µA, further contributing to the energy efficiency of the overall system. This low-power consumption does not come at the expense of performance, as the operational amplifier offers a Gain Bandwidth Product (GBWP) of 1 MHz, ensuring that it can handle a broad spectrum of signals with fidelity.

Another key feature of the MCP6547-I/P is its Rail-to-Rail output swing, which provides the maximum possible dynamic range, a crucial attribute for analog-to-digital conversion and other precision signal processing tasks. This feature is especially beneficial when operating at lower supply voltages, as it maximizes the utilization of the available voltage range.

The MCP6547-I/P also boasts a CMOS technology that ensures low bias currents, making it suitable for interfacing with high-impedance sensors and other analog inputs. Its extended temperature range from -40°C to +125°C guarantees stable operation across various environmental conditions, which is essential for industrial and automotive applications.

Encased in a PDIP-8 package, the MCP6547-I/P is easy to integrate into a PCB and is compatible with standard through-hole soldering processes. Its robust design and reliability are backed by Microchip's reputation as a leading provider of microcontroller and analog semiconductors.

Whether you're designing a sophisticated medical device, an energy-sensitive IoT sensor, or a durable piece of industrial equipment, the MCP6547-I/P from Microchip Technology offers the precision, efficiency, and reliability that your project demands.

You May Also Be Interested in

Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Micrel
Lowest to $0.2645
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess