EN
  • EN
  • DE

MAX913MJA

Part No MAX913MJA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V
Voltage - Input Offset (Maximum) 2mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 110dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range 0°C ~ 70°C
Package 8-CDIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-CERDIP
RoHS State Request Verification
Win Source Part Number 1215321-MAX913MJA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX913
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX913MJA CAD Model

Description

Product Overview: MAX913MJA from Maxim Integrated

The MAX913MJA is a high-speed, single-supply, TTL comparator crafted by Maxim Integrated, designed to deliver exceptional performance in fast digital circuits. This precision device is well-suited for a wide range of applications, including zero-crossing detectors, high-speed signal processing, and pulse-width modulation (PWM) circuits.

With its fast propagation delay of typically 10ns and low power consumption, the MAX913MJA is engineered to meet the demands of high-performance systems where speed and efficiency are paramount. The comparator operates from a single +5V supply, making it an ideal choice for TTL logic systems, and it can also be powered from a +4.5V to +5.5V range for added flexibility.

Key Features

      
  • Fast Propagation Delay: With a typical delay of just 10ns, the MAX913MJA ensures quick response times in critical timing applications.
  •   
  • Single +5V Supply: Designed for easy integration into TTL environments, this comparator works smoothly with a standard +5V supply.
  •   
  • Low Power Consumption: Maxim Integrated has optimized the MAX913MJA for minimal power draw, making it suitable for battery-powered and energy-sensitive designs.
  •   
  • High Input Impedance: The device features a high input impedance, which minimizes loading on the input source and preserves signal integrity.
  •   
  • Output Latch Capability: It includes an output latch function that allows the user to hold the output state, which is useful in complex timing circuits.

Applications

      
  • High-speed digital systems
  •   
  • Zero-crossing detectors
  •   
  • Pulse-width modulation (PWM) control
  •   
  • High-frequency timing circuits
  •   
  • Window comparators
  •   
  • Voltage level translation from TTL to CMOS

The MAX913MJA from Maxim Integrated is presented in a compact 8-pin CERDIP package, ensuring robustness and reliability even in harsh industrial environments. Its combination of high-speed performance, low power consumption, and single-supply operation makes it a versatile component for designers looking to optimize their digital systems for both speed and power efficiency.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess