EN
  • EN
  • DE

MCP6549-E/ST

Part No MCP6549-E/ST
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V QUAD O-D 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1075322-MCP6549-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6549-E/ST CAD Model

Description

The MCP6549-E/ST from Microchip Technology is a high-performance, quad-channel operational amplifier (op-amp) that offers an impressive array of features suitable for a wide range of applications. This device is designed for those who require low power consumption without compromising on the quality of performance.

Key Features:

  • Supply Voltage: The MCP6549-E/ST operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for both low and standard voltage applications.
  • Low Quiescent Current: This op-amp boasts a low quiescent current of just 1 µA per channel, which is ideal for battery-powered and portable devices where power efficiency is critical.
  • Gain Bandwidth Product: With a gain bandwidth product of 9 kHz, it is well-suited for low-frequency applications such as sensor interfacing and signal conditioning.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in a variety of harsh environments.
  • Packaging: The MCP6549-E/ST comes in a 14-pin TSSOP package, which is compact and suitable for space-constrained applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is especially beneficial when working with low supply voltages.
  • Phase Margin: It features a phase margin of 60 degrees, which provides stable operation for capacitive loads.

Applications:

The MCP6549-E/ST is highly adaptable and can be used in various applications including:

  • Portable instrumentation
  • Battery-powered devices
  • Analog filters
  • Notebooks and PDAs
  • Consumer electronics
  • Medical monitoring devices

Whether you are designing a sophisticated medical device or a simple analog filter, the MCP6549-E/ST from Microchip Technology offers a balance of power efficiency and performance that can meet the needs of your project.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess