EN
  • EN
  • DE

MCP6G01-E/SN

Part No MCP6G01-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 110 μA Selectable Gain Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 4.5 V/μs
-3db Bandwidth 900kHz
Current - Input Bias 1pA
Voltage - Input Offset 1mV
Operating Supply Current 110μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221201-MCP6G01-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6G01
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP6G01-E/SN CAD Model

Description

Microchip Technology MCP6G01-E/SN Operational Amplifier

The Microchip Technology MCP6G01-E/SN is a versatile and robust operational amplifier designed for a vast array of applications, ranging from industrial, automotive, to consumer electronics. This high-performance op-amp is tailored to deliver precision and stability, making it an ideal choice for designers looking to enhance the accuracy and efficiency of their electronic circuits.

Constructed with an advanced CMOS process, the MCP6G01-E/SN boasts a single amplifier with a gain-bandwidth product of 1 MHz. This ensures a reliable performance over a wide frequency range, suitable for filtering, signal conditioning, and other applications requiring a high degree of signal amplification and bandwidth. The device operates at a single supply voltage ranging from 2.5V to 5.5V, which allows for seamless integration into both low-voltage and standard systems.

The MCP6G01-E/SN features a Rail-to-Rail output stage, which maximizes the dynamic range and is especially beneficial when working with ADCs or DACs that also operate at Rail-to-Rail levels. This characteristic is critical for applications where the full range of the power supply is utilized, ensuring no signal is clipped or distorted at the output.

One of the key advantages of this operational amplifier is its low quiescent current, making it an energy-efficient option for battery-powered devices. The low input bias current further contributes to the precision of the device, making it suitable for applications that require low power consumption without compromising on performance.

The MCP6G01-E/SN comes in a space-saving 8-pin SOIC package, which is both durable and practical for compact PCB layouts. Its extended temperature range of -40°C to +125°C guarantees reliable operation in harsh environments, ensuring the device can withstand the rigors of automotive and industrial conditions.

In summary, the Microchip Technology MCP6G01-E/SN operational amplifier is a high-performance, energy-efficient solution that is perfect for a wide range of applications where precision and stability are paramount. Its Rail-to-Rail output, low power consumption, and robust packaging make it a go-to component for engineers and designers looking to optimize their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
OPA892DR
Lowest to $7.8583
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7846 $50.9990
160+ $0.6438 $103.0080
245+ $0.6237 $152.8065
335+ $0.6035 $202.1725
430+ $0.5834 $250.8620
575+ $0.5231 $300.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess