EN
  • EN
  • DE

MCP6H04-E/SL

Part No MCP6H04-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 10pA
Voltage - Input Offset 700μV
Operating Supply Current 135μA
Channel Output Current 50mA
Supply Voltage - Operating 3.5 V to 16 V, ±1.75 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1075339-MCP6H04-E/SL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6H04-E/SL CAD Model

Description

The MCP6H04-E/SL is a quad operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular op-amp is part of the high-performance MCP6HXX family and is engineered to deliver robust performance for a wide range of applications.

Key Features

  • Quad Configuration: The MCP6H04-E/SL contains four independent op-amps in a single package, providing flexibility and reducing space requirements for complex circuits.
  • Extended Temperature Range: This device is capable of operating in a wide temperature range from -40°C to +125°C, making it suitable for industrial applications.
  • Wide Supply Voltage Range: It can be powered by a single supply voltage ranging from 2.0V to 6.0V, or by a dual supply mode with voltages between ±1.0V and ±3.0V.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the MCP6H04-E/SL is capable of handling high-speed signals and is suitable for filtering, amplification, and other dynamic applications.
  • Low Quiescent Current: The device features a low quiescent current of 900 µA per amplifier, which is advantageous for power-sensitive applications.
  • PSRR and CMRR: It offers excellent power supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), ensuring stability and precision in the presence of voltage fluctuations and common-mode noise.

Applications

The MCP6H04-E/SL is a versatile component that can be used in a variety of electronic circuits and systems. It is particularly well-suited for:

  • Automotive systems
  • Power supply control
  • Motor control circuits
  • Analog filters
  • Sensor interfaces
  • Audio electronics
  • Data acquisition systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the MCP6H04-E/SL is no exception. It is built to meet stringent industry standards, ensuring consistent performance and durability even under challenging conditions. Whether for prototyping or mass production, the MCP6H04-E/SL op-amp is an excellent choice for engineers and designers looking for a reliable and high-performing component.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3838 $50.7570
37+ $2.7765 $102.7305
56+ $2.6897 $150.6232
77+ $2.6030 $200.4310
100+ $2.5162 $251.6200
133+ $2.2559 $300.0347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess