EN
  • EN
  • DE

MCP6V84T-E/ST

Part No MCP6V84T-E/ST
Manufacturer Microchip Technology
Catalog OEM Souring
Description Precision Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466484-MCP6V84T-E/ST
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 4 V/µs
Gain Bandwidth Product 5MHz
-3db Bandwidth 5MHz
Current - Input Bias 2pA
Voltage - Input Offset 9µV
Current - Supply 500µA (x4 Channels)
Current - Output / Channel 40mA
Voltage - Supply Span (Min) 2.2 V
Voltage - Supply Span (Max) 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Ultra Librarian 3D Model Ultra Librarian MCP6V84T-E/ST CAD Model

Description

Microchip's MCP6V84T-E/ST is a member of its precision amplifiers lineup, offering a low-voltage operation with rail-to-rail input and output. This operational amplifier is designed to deliver high accuracy and low power consumption, making it suitable for a broad spectrum of applications from medical devices to battery-operated equipment. Its precision characteristics include low offset, low noise, and high common-mode rejection ratio (CMRR), which enables it to perform exceptionally well in signal conditioning, sensor interfacing, and analog filtering applications. The chip's extended temperature range ensures reliability in harsh operating conditions. Its small package allows for its integration into compact PCB layouts, making it an excellent choice for applications where space and power efficiency are critical.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $80.3487
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $12.3753
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Renesas Electronics America
MCU
Need more? Email Us
Microchip Technology
8bit MicroController
Lowest to $18.7687
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess