EN
  • EN
  • DE

MCP6V99T-E/ST

Part No MCP6V99T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203161-MCP6V99T-E/ST
Win Source Part Number Cross
Manufacturer Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Zero-Drift
Output Type Rail-to-Rail
Slew Rate 9.5V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 25 µV
Current - Supply 1.1mA
Ultra Librarian 3D Model Ultra Librarian MCP6V99T-E/ST CAD Model

Description

Product Overview: MCP6V99T-E/ST

The MCP6V99T-E/ST is a highly precise operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's family of products that offer a combination of high accuracy, low power consumption, and enhanced features to meet the needs of a wide range of applications.

Key Features

  • Amplifier Type: Zero-Drift
  • Supply Voltage: Operates from a single supply voltage ranging from 2.3V to 5.5V, making it suitable for battery-operated devices and systems with varying power supplies.
  • Gain Bandwidth Product: Offers a gain bandwidth product of 2 MHz, allowing it to handle a wide range of frequencies without significant loss of signal fidelity.
  • Quiescent Current: Features a low quiescent current of 60 µA (typical), which helps to minimize power consumption and extend battery life in portable applications.
  • Temperature Range: Designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliability and performance in harsh environments.
  • Package: Available in a 6-pin TDFN-8 package, which is compact and suitable for space-constrained applications.

Applications

The MCP6V99T-E/ST is versatile and can be used in a variety of applications, including:

  • Precision analog processing
  • Temperature sensing and compensation
  • Portable instrumentation
  • Medical devices
  • Automotive systems
  • Power supply control

Advantages

This op-amp is designed to offer excellent DC precision with a maximum input offset voltage of 8 µV and a maximum input bias current of 1 pA. The zero-drift feature ensures that the offset voltage does not change over time or with variations in temperature, which is crucial for precision applications. Additionally, the MCP6V99T-E/ST provides a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which enhances the stability and accuracy of the amplifier in the presence of noise and fluctuating power supplies.

Overall, the MCP6V99T-E/ST from Microchip Technology is a robust and reliable choice for designers who require an operational amplifier with high precision, low power, and stability across a broad range of operating conditions.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess