EN
  • EN
  • DE

MCP73223T-C2SI/MF

Part No MCP73223T-C2SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC BAT CNTL IRON PHOS 1-2C 10DFN / Charger IC Lithium Iron Phosphate 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Manufacturer Microchip Technology
Packaging Reel - TR
Battery Chemistry Lithium Iron Phosphate
Number of Cells 1 ~ 2
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current
Charge Current - Max 1.1A
Battery Pack Voltage 7.2V
Voltage - Supply (Max) 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number MCP73223
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-MCP73223T-C2SI/MFTR,150-MCP73223T-C2SI/MFDKR,MCP73223T-C2SI/MF-ND,150-MCP73223T-C2SI/MFCT
Standard Package 3,300
Win Source Part Number 1320233-MCP73223T-C2SI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73223T-C2SI/MF CAD Model

Description

Microchip Technology MCP73223T-C2SI/MF - Dual-Cell Li-Ion/Li-Polymer Battery Charge Management Controller

The MCP73223T-C2SI/MF from Microchip Technology is a highly integrated dual-cell lithium-ion (Li-Ion) or lithium-polymer (Li-Poly) battery charge management controller. This compact and efficient device is designed to provide a reliable charging solution for portable electronic devices such as digital cameras, Bluetooth headsets, portable media players, and other gadgets that utilize dual-cell Li-Ion/Li-Poly batteries.

Featuring a preset high-accuracy voltage regulation system, the MCP73223T-C2SI/MF ensures that the battery is charged to its maximum capacity while maintaining safety and prolonging the battery's lifespan. The charge management controller operates in a constant current/constant voltage mode, which is the preferred method for charging Li-Ion and Li-Poly batteries.

This device offers various safety features, such as overcurrent protection, thermal regulation, and safety timers, to prevent damage to the battery during the charging process. Additionally, it includes cell balancing and preconditioning of deeply discharged batteries, which further contributes to the battery's health and efficiency.

The MCP73223T-C2SI/MF comes in a space-saving 10-MSOP package, making it an ideal choice for compact applications. It operates over a broad temperature range and has a low dropout voltage, which allows for efficient use of the battery's energy.

Key features of the MCP73223T-C2SI/MF include:

  • Integrated cell balancing for dual-cell battery packs
  • Preconditioning of deeply discharged batteries
  • Automatic end-of-charge control
  • Thermal regulation for optimized charging cycle
  • Under-voltage lockout (UVLO)
  • Automatic power-down when charge is complete
  • Low dropout voltage for improved efficiency

The MCP73223T-C2SI/MF is an excellent choice for developers and engineers looking for a robust and feature-rich battery charge management solution for dual-cell Li-Ion/Li-Poly battery-powered applications.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7807 $52.9298
33+ $3.1021 $102.3693
50+ $3.0052 $150.2600
69+ $2.9083 $200.6727
89+ $2.8113 $250.2057
120+ $2.5205 $302.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess