EN
  • EN
  • DE

MCP8025T-115H/MP

Part No MCP8025T-115H/MP
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-19V 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features - Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (5x5)
Family Name MCP8025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926748-MCP8025T-115H/MP
Ultra Librarian 3D Model Ultra Librarian MCP8025T-115H/MP CAD Model

Description

Microchip Technology MCP8025T-115H/MP Motor Driver

The MCP8025T-115H/MP is a highly integrated Brushless DC (BLDC) motor driver from Microchip Technology, designed to provide a comprehensive solution for automotive and industrial applications. This compact, high-performance component simplifies the design process by integrating features that are essential for controlling BLDC motors.

Key Features:

  • Three-Phase Gate Driver: The MCP8025T-115H/MP includes a three-phase gate driver capable of driving six N-channel power MOSFETs, enabling efficient control of the motor phases.
  • Integrated Power Module: A 12V LDO (Low Dropout Regulator) is integrated into the device, ensuring a stable power supply for the internal logic and external circuitry.
  • High Temperature Operation: With an operational temperature range of -40°C to +150°C, this motor driver is suitable for harsh environments and demanding applications.
  • Protection Features: The device is equipped with a range of protection features including over-temperature, under-voltage lockout, and over-current limiting, enhancing system reliability and safety.
  • Diagnostic Output: A status output pin provides real-time diagnostic information, which can be used for fault detection and system monitoring.
  • Communication Interface: An SPI/I2C communication interface allows for easy integration with microcontrollers and precise control over motor operation.

Applications:

The MCP8025T-115H/MP motor driver is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Automotive systems such as power steering, HVAC blowers, and engine cooling fans
  • Industrial automation, including robotics and automated guided vehicles (AGVs)
  • Consumer electronics where efficient and reliable motor control is required

Why Choose MCP8025T-115H/MP?

Choosing the MCP8025T-115H/MP motor driver from Microchip Technology means opting for a device that offers high integration, robust protection features, and the ability to operate in extreme conditions. It is an ideal choice for engineers looking to streamline their design process while maintaining high performance and reliability in their motor control applications.

You May Also Be Interested in

NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5061 $52.7135
85+ $1.2358 $105.0430
130+ $1.1972 $155.6360
175+ $1.1585 $202.7375
225+ $1.1199 $251.9775
300+ $1.0041 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,333 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess