EN
  • EN
  • DE

MCP9800DM-TS1

Part No MCP9800DM-TS1
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description DEMO BOARD TEMP SENSOR MCP9800
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface I2C, SMBus
Sensitivity ±0.5°C
Voltage - Supply 2.7V ~ 5.5V
Embedded Yes, MCU, 8-Bit
Contents Board(s)
Utilized IC / Part MCP9800
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600958-MCP9800DM-TS1
Ultra Librarian 3D Model Ultra Librarian MCP9800DM-TS1 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess