Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition -10°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number MCP9801
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1221246-MCP9801-M/MSG
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP9801-M/MSG CAD Model

Description

Microchip Technology MCP9801-M/MSG Temperature Sensor

The MCP9801-M/MSG is a high-precision digital temperature sensor from Microchip Technology, designed to meet the rigorous requirements of temperature monitoring and control in various applications. This sensor provides an accuracy of ±1°C from -10°C to +85°C, making it an ideal choice for sophisticated systems that demand precise temperature readings.

One of the key features of the MCP9801-M/MSG is its I²C compatible interface, which allows for easy integration into most microcontroller-based systems. This digital interface also enables the sensor to communicate over a two-wire bus, simplifying the connection and reducing the overall system complexity and cost.

With a wide operating voltage range of 2.7V to 5.5V, the MCP9801-M/MSG is versatile for use in a variety of power environments. This flexibility ensures that it can be deployed in battery-powered devices as well as in systems where higher supply voltages are present.

The sensor comes in a compact MSOP-8 package, which is suitable for space-constrained applications. Despite its small size, it does not compromise on performance, providing a high level of integration with a built-in digital-to-analog converter (DAC) and a temperature register for direct digital output.

Additional features of the MCP9801-M/MSG include selectable resolution (9-bit to 12-bit), one-shot temperature measurement mode, and shutdown mode for power savings. These features enable designers to optimize the balance between power consumption and resolution based on the specific needs of their applications.

The MCP9801-M/MSG is an excellent choice for environmental control systems, computer peripheral thermal protection, industrial controllers, and any system where precise temperature data is crucial. Its combination of accuracy, ease of use, and flexibility makes it a go-to temperature sensing solution for engineers and designers across various industries.

You May Also Be Interested in

Microchip Technology
SENSOR TEMPERATURE SMBUS SOT23-6
Need more? Email Us
ECAD model for MIC280-0BM6-TR
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Texas Instruments
LM99 ±1°C Accurate, High Temperature, Remote Diode Temperature Sensor with Two- Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9575
ECAD model for LM99CIMM
Sensirion AG
DIGITAL TEMPERATURE SENSOR / Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-DFN (1.5x1.5)
Lowest to $0.6489
ECAD model for STS40-AD1B-R3
Texas Instruments
LOW-POWER HIGH-ACCURACY ANALOG O / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Lowest to $0.4217
ECAD model for TMP235AEDCKTQ1
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
ECAD model for DS1631+
Texas Instruments
SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Lowest to $1.9379
ECAD model for LM56CIM/NOPB
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
ON Semiconductor
SENSOR DIGITAL -20C-125C 8TDFN / Temperature Sensor Digital, Local -20°C ~ 125°C 12 b
Need more? Email Us
ECAD model for CAT34TS00VP2GT4A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention