EN
  • EN
  • DE

LM56CIM/NOPB

Part No LM56CIM/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C 8SOIC / Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series -
Package Tube
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 10V
Resolution 6.2mV/°C
Features Output Switch
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353185-LM56CIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM56CIM/NOPB CAD Model

Description

Product Overview: LM56CIM/NOPB

The LM56CIM/NOPB is a precision dual output low power thermostat from Texas Instruments. This versatile component is designed to provide a reliable solution for temperature monitoring and control applications. The LM56CIM/NOPB integrates two individual temperature-dependent voltage switches on a single chip, which offers great flexibility in temperature sensing and switching.

Key Features

  • Dual Output: The device features two digital outputs, each corresponding to one of the two preset temperature thresholds. These outputs can be used to trigger external events or to switch on/off other components within a system.
  • Adjustable Temperature Thresholds: Users can set the temperature thresholds for triggering the outputs through external resistors, allowing for customization to specific application needs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LM56CIM/NOPB operates with minimal power draw, making it suitable for portable and battery-powered devices.
  • Wide Operating Voltage Range: The device can function across a broad voltage range, accommodating various system designs without the need for additional voltage regulation components.
  • Functional Accuracy: The LM56CIM/NOPB offers high accuracy in temperature sensing, ensuring precise control and monitoring.

Applications

The LM56CIM/NOPB is ideal for a variety of applications including:

  • System Thermal Management
  • Environmental Control Systems
  • Consumer Electronics
  • Portable Battery-Powered Devices
  • Temperature Alarms and Controls

Quality and Reliability

As with all Texas Instruments products, the LM56CIM/NOPB is manufactured to high standards of quality and reliability. The NOPB designation indicates that the product is lead-free (No Lead, Pb), which complies with environmental regulations and is suitable for use in "green" consumer products.

Technical Specifications

For detailed technical specifications, designers should refer to the official Texas Instruments datasheet for the LM56CIM/NOPB. This document provides comprehensive information on electrical characteristics, thermal information, and application guidelines necessary for successful integration into a variety of systems.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7303 $50.1787
62+ $1.6207 $100.4834
96+ $1.5660 $150.3360
138+ $1.4565 $200.9970
179+ $1.4017 $250.9043
223+ $1.3470 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,240 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess