Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.55V, 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1075886-MIC1832NY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC1832NY CAD Model

Description

The MIC1832NY from Microchip Technology is a sophisticated and reliable supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a crucial safety net by ensuring that the system's voltage levels remain within acceptable thresholds, thereby protecting the system from potential damage due to power fluctuations.

Key Features

  • Voltage Monitoring: The MIC1832NY offers precise monitoring of power supply voltages, ensuring that the system operates within safe limits.
  • Reset Functionality: It includes an active-low reset feature. When the monitored voltage drops below the designated threshold, the reset output becomes active, signaling the processor to reset, thus preventing any malfunction.
  • Low Power Consumption: Designed to be power-efficient, this supervisory circuit consumes minimal power, making it ideal for battery-operated devices.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to initiate a system reset, providing an extra layer of control.
  • High Accuracy: The MIC1832NY offers high threshold accuracy, which is essential for reliable system operation and maintaining data integrity.

Applications

The MIC1832NY is versatile and can be used in a variety of applications where system stability is paramount. Common applications include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunication Systems

Technical Specifications

Parameter Value Supply Voltage Range 1.0V to 10.0V Reset Threshold Voltage Factory-programmable options Reset Timeout Period Adjustable via external capacitor Operating Temperature Range -40°C to +85°C Package Type 8-Pin Plastic SOIC (N)

With its robust feature set and high reliability, the MIC1832NY supervisory circuit from Microchip Technology is an essential component for safeguarding your digital systems against power-related issues.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention