Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 8 b
Features Output Switch, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075887-MIC184BM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC184BM CAD Model

Description

Microchip Technology's MIC184BM: Temperature Sensor

The MIC184BM is a versatile and precise temperature sensor from Microchip Technology, designed to provide reliable temperature measurements in a wide range of applications. This device is a perfect solution for systems that require temperature monitoring to ensure optimal performance and safety.

Key Features

  • Accuracy: The MIC184BM offers exceptional accuracy in temperature sensing, making it suitable for critical applications where precise temperature monitoring is essential.
  • Operating Range: It operates over a wide temperature range, making it adaptable to various environments and conditions.
  • Voltage Supply: This sensor is designed to work with a low voltage supply, which makes it an energy-efficient choice for battery-operated devices.
  • Output: The MIC184BM provides an analog output that can be easily interfaced with analog-to-digital converters (ADCs) for digital systems integration.
  • Package: It comes in a small package, allowing for integration into systems where space is at a premium.

Applications

The versatility of the MIC184BM temperature sensor makes it suitable for a variety of applications, including:

  • Industrial systems where accurate temperature control is necessary.
  • Consumer electronics that require thermal monitoring to prevent overheating.
  • Computer hardware, such as CPUs and GPUs, where temperature management is critical for performance.
  • Automotive systems, where temperature monitoring can ensure the longevity and reliability of components.

Conclusion

Microchip Technology's MIC184BM is an ideal choice for designers and engineers who need a reliable, accurate, and easy-to-integrate temperature sensor. Whether it's for industrial control systems, consumer electronics, or automotive applications, the MIC184BM provides the performance and flexibility needed to maintain optimal thermal conditions and protect system integrity.

You May Also Be Interested in

Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -40C-85C 8SOIC
Lowest to $6.7534
ECAD model for AD22100AR
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.9324
ECAD model for LM86CIMMX
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3
Lowest to $0.5138
ECAD model for LMT85LP
Texas Instruments
TEMP SENSOR
Lowest to $0.7387
ECAD model for TMP144YFFR
Texas Instruments
SENSOR DIGITAL -40C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Lowest to $2.0644
ECAD model for TMP411BD
Texas Instruments
SENSOR ANALOG -50C-150C TO92-3 / Temperature Sensor Analog, Local -50°C ~ 150°C 5.5mV/°C TO-92-3
Lowest to $0.8774
ECAD model for LMT84LP
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5 / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Lowest to $0.5541
ECAD model for LMT87DCKT
Texas Instruments
SENSOR DIGITAL -40C-125C 2WSON / Temperature Sensor Digital, Local -40°C ~ 125°C 0.0625°C 2-WSON (1.7x2.5)
Lowest to $1.7509
ECAD model for LMT01QDQXTQ1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2966 $64.8300
125+ $1.0639 $132.9875
190+ $1.0306 $195.8140
260+ $0.9974 $259.3240
340+ $0.9642 $327.8280
450+ $0.8644 $388.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,108 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention