EN
  • EN
  • DE

LMT01QDQXTQ1

Part No LMT01QDQXTQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 2WSON / Temperature Sensor Digital, Local -40°C ~ 125°C 0.0625°C 2-WSON (1.7x2.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -
Output Type Pulse Count
Voltage - Supply 2V ~ 5.5V
Resolution 0.0625°C
Features -
Accuracy - Highest (Lowest) ±0.5°C (±0.625°C)
Test Condition -20°C ~ 90°C (-40°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 2-WDFN
Supplier Device Package 2-WSON (1.7x2.5)
Base Product Number LMT01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353191-LMT01QDQXTQ1
Ultra Librarian 3D Model Ultra Librarian LMT01QDQXTQ1 CAD Model

Description

The LMT01QDQXTQ1 is a precision integrated circuit temperature sensor produced by Texas Instruments, a leader in semiconductor solutions. This high-accuracy temperature sensor provides an output that is linearly proportional to the Celsius (Centigrade) temperature and is designed for a wide range of applications, including automotive, industrial, and personal electronics.

Key Features

  • High Precision: The LMT01QDQXTQ1 boasts an impressive temperature accuracy of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Wide Temperature Range: With an operational range from -50°C to 150°C, this sensor can reliably function in extreme conditions, making it versatile for various environments.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered or energy-efficient systems.
  • Two-Wire Interface: The sensor uses a simple digital two-wire interface, which reduces the complexity of the system design and minimizes the number of required connections.
  • Small Package Size: The compact SC70 package makes it suitable for space-constrained applications, allowing for integration into tight spots without sacrificing performance.

Applications

The versatile nature of the LMT01QDQXTQ1 temperature sensor allows it to be used in a multitude of applications, including:

  • Automotive systems such as engine cooling, climate control, and battery management systems.
  • Industrial equipment monitoring to ensure operational safety and efficiency.
  • Consumer electronics for temperature regulation and protection in devices like computers and smartphones.
  • Healthcare devices where accurate temperature readings are crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMT01QDQXTQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, reflected in its AEC-Q100 qualification. This ensures that the product will perform reliably in the harsh conditions often encountered in automotive applications.

With its high precision, low power consumption, and robust design, the LMT01QDQXTQ1 from Texas Instruments is an excellent choice for designers looking for a reliable temperature sensing solution.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5633 $54.7155
80+ $1.2828 $102.6240
125+ $1.2427 $155.3375
170+ $1.2026 $204.4420
220+ $1.1625 $255.7500
290+ $1.0422 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess