Products specifications Report Issue?

Manufacturer Aven Tools
Category Tools > Pliers
Packaging Bulk
Part Status Active
Tip Type Flat Nose
Tip Shape Straight
Jaw Type Smooth
Features ESD Safe, Includes Cutter, Soft Grips
Length 5.00" (127.0mm)
Weight 0.2 lb (90.72 g)
Ultra Librarian 3D Model Ultra Librarian 10304 CAD Model

Description

Electronics Pliers Flat Nose Smooth 5.00" (127.0mm)

You May Also Be Interested in

HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
ECAD model for 9990000319
IDT, Integrated Device Technology Inc
PQFN / 32 / 5X5MM# G1 - TAPE&REE / Switching Regulator IC Output
Need more? Email Us
ECAD model for ZSPM1363BA1R1-0602
Wiha
HEX KEY L-SHAPE 8MM 5.91"
Need more? Email Us
ECAD model for 13658
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Lowest to $18.7466
ECAD model for 9973MMN
Essentra Components
Wire Saddle; Locking 1/4 Turn; Inside-H.15xW.44in; Nylon; UL94V-2; Nat; Pk1000
Lowest to $0.0830
ECAD model for LWS-9-1-01
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
ECAD model for D203-6
Aven Tools
PLIERS ELEC FLAT NOSE 5"
Need more? Email Us
ECAD model for 10304
Apex Tool Group
Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Need more? Email Us
ECAD model for XHT612N
Klein Tools, Inc.
Lan Scout JR Tester Tests Twisted Pair Data Wiring Connections
Need more? Email Us
ECAD model for VDV526-052

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention