EN
  • EN
  • DE

XHT612N

Part No XHT612N
Manufacturer Apex Tool Group
Catalog Tools and Supplies
Description Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 152 mm
Win Source Part Number 1195901-XHT612N
Categories Tools and Supplies
Manufacturer Apex Tool Group
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XHT612N CAD Model

Description

The Apex Tool Group XHT612N is a high-quality tool that is designed for use in various applications.

  • Length: 152 mm
  • Manufacturer: Apex Tool Group

You May Also Be Interested in

Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
Essentra Components
Wire Saddle; Locking 1/4 Turn; Inside-H.15xW.44in; Nylon; UL94V-2; Nat; Pk1000
Lowest to $0.0741
Wiha
HEX KEY L-SHAPE 8MM 5.91"
Lowest to $31.2813
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Need more? Email Us
Murata Power Solutions Inc.
Digital Panel Meters 0-50.0A input range 3 1/2 Digit Red LED
Need more? Email Us
Aven Tools
PLIERS ELEC FLAT NOSE 5"
Need more? Email Us
Klein Tools, Inc.
Lan Scout JR Tester Tests Twisted Pair Data Wiring Connections
Lowest to $128.9956
HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
Brady Corporation
Brady PD205A, 45682 3" x 9" x 6" Clear Acrylic Dispenser Tray
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess