EN
  • EN
  • DE

INA203AIDGSTG4

Part No INA203AIDGSTG4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Output Current 1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 068872-INA203AIDGSTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA203AIDGSTG4 CAD Model

Description

The INA203AIDGSTG4 is a high-performance, precision instrumentation amplifier from Texas Instruments Texas Instruments.

  • Low Offset Voltage: Allows for precise measurements even in the presence of small input signals.
  • Wide Supply Range: Operates from 2.7V to 5.5V.
  • High Common-Mode Rejection Ratio (CMRR): Effectively filters out noise and interference from the input signal.
  • Programmable Gain Feature: Allows the user to adjust the amplification factor.
  • Package: Small, surface-mount package.

You May Also Be Interested in

Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7280 $52.1920
33+ $3.0589 $100.9437
51+ $2.9633 $151.1283
70+ $2.8677 $200.7390
91+ $2.7722 $252.2702
121+ $2.4854 $300.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess