EN
  • EN
  • DE

SC667467K0AVKU6

Part No SC667467K0AVKU6
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018039-SC667467K0AVKU6
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667467K0AVKU6 CAD Model

Description

The SC667467K0AVKU6 is a state-of-the-art semiconductor component manufactured by NXP, a global leader in the electronics industry. This product is designed to meet the rigorous demands of modern electronic applications, offering a perfect blend of performance, reliability, and innovation. With its advanced features and specifications, the SC667467K0AVKU6 is an ideal choice for designers and engineers looking to enhance their systems with cutting-edge technology.

Key Features

  • High Performance: The SC667467K0AVKU6 is built to deliver top-notch performance, ensuring that systems operate at their peak efficiency.
  • Power Efficiency: This product is engineered to provide maximum functionality while minimizing power consumption, making it suitable for energy-sensitive applications.
  • Durability: NXP's commitment to quality means that the SC667467K0AVKU6 is designed to withstand the test of time, providing long-term reliability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this component is at the forefront of the industry, offering features that set it apart from the competition.

Applications

The versatility of the SC667467K0AVKU6 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • High-performance computing

Technical Specifications

The SC667467K0AVKU6 boasts a comprehensive set of technical specifications that cater to the needs of advanced electronic systems. Detailed specifications are available upon request or via NXP's official product datasheets.

Quality Assurance

NXP ensures that all of its products, including the SC667467K0AVKU6, go through rigorous testing and quality control processes. This guarantees that customers receive only the highest quality components that comply with international standards and certifications.

About NXP

NXP Semiconductors is a renowned provider of secure connectivity solutions for embedded applications. With a focus on driving innovation, NXP is dedicated to empowering the smart connected world, making life easier, better, and safer through its technology.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess