EN
  • EN
  • DE

FDC6323L_NL

Part No FDC6323L_NL
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 006, Plastic Molded, Super SOT-6 Pkg, Dual, SMD (31)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 6
RoHS Compliant
Win Source Part Number 1058748-FDC6323L_NL
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDC6323L_NL CAD Model

Description

The FDC6323L_NL is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for low voltage applications. It is optimized for low on-resistance and efficient switching, making it suitable for load switching, power management, and DC-DC conversion circuits in portable devices and other low-voltage systems. The 'NL' suffix often denotes specific packaging or environmental compliance characteristics.

Applications:

  • Load switching in portable devices
  • Power management circuits
  • DC-DC converters
  • Battery protection
  • Solid-state relays

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching for improved efficiency.
  • Logic-Level Gate Drive: Enables direct drive from low-voltage microcontrollers.
  • Small Footprint: Allows for compact designs and space-saving integration.
  • PowerTrench® Technology: Enhances performance and efficiency.
  • Low Gate Charge (Qg): Reduces switching losses.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and improves overall efficiency.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies design and reduces component count.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Extended Battery Life: Reduced power consumption leads to longer battery life in portable devices.
  • Reliable Performance: PowerTrench® technology ensures robust and reliable operation.

Additional Details:

The FDC6323L_NL typically operates with a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that varies based on package and operating conditions. The low RDS(on) is specified at a gate-source voltage of -2.5V or -4.5V, making it suitable for applications requiring direct logic-level drive. The 'NL' designation usually indicates that the device is lead-free and compliant with RoHS environmental standards, supporting environmentally friendly manufacturing practices. It's a common choice for power management in battery-powered devices.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,211 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess