EN
  • EN
  • DE

IL4118-X017T

Part No IL4118-X017T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC / Optoisolator Triac Output 5300Vrms 1 Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel (TR)
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800 V
Static dV/dt (Min) 10kV/µs
Current - LED Trigger (Ift) (Max) 1.3mA
Current - On State (It (RMS)) (Max) 300 mA
Current - Hold (Ih) 200µA
Turn On Time 35µs
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 6-SMD
Approval Agency BSI, CSA, cUR, FIMKO, UR, VDE
Base Product Number IL4118
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1167486-IL4118-X017T
Ultra Librarian 3D Model Ultra Librarian IL4118-X017T CAD Model

Description

The Vishay Semiconductor Opto Division 1167486-IL4118-X017T is an optoisolator triac with an SCR output. It has a voltage isolation of 5300Vrms and a current hold of 200μA. This electronic component is available in a 6-SMD package, and it has a turn on time of 35μs. It is compliant with ECCN and HTSUS regulations and approved by BSI, CSA, cUR, FIMKO, UR, and VDE. This product is available at Win Source.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $87.3758
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Sharp Microelectronics
High Noise Resistance Type Phototriac Coupler / Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP
Lowest to $1.2821
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Photothyristor Coupler
Need more? Email Us
Vishay
Optocoupler, Non Zero Crossing Phototriac, 1.5 kV/uS dV/dt, 600 V
Lowest to $0.5876

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess