EN
  • EN
  • DE

AP30T10GP-HF

Part No AP30T10GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145631-AP30T10GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP30T10GP-HF CAD Model

Description

The AP30T10GP-HF is a Halogen-Free, Advanced Power MOSFET from Advanced Power Electronics Corp. It is designed for high efficiency and reliability in power management applications. This MOSFET utilizes advanced trench technology to achieve excellent RDS(on) performance and low gate charge, contributing to minimized power losses and improved system efficiency.

Applications

  • Synchronous Rectification in AC-DC and DC-DC Converters: Used to improve efficiency in power supplies.
  • Motor Control: Implemented in various motor control circuits for efficient power switching.
  • Load Switching: Suitable for switching high current loads in various electronic systems.
  • Battery Management Systems (BMS): Found in BMS for efficient charging and discharging control.
  • Power Tools: Integrated into power tools for efficient motor control and power management.

Features

  • Low RDS(on): Minimizes conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Halogen-Free: Compliant with environmental standards.
  • Trench Technology: Utilizes advanced trench technology for enhanced performance.

Benefits

  • Improved System Efficiency: Reduces power losses and improves overall system performance.
  • Enhanced Reliability: Avalanche rating and robust design contribute to reliable operation.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, allowing for smaller heat sinks.
  • Environmentally Friendly: Halogen-free construction aligns with environmental regulations.
  • Faster Switching Speeds: Low gate charge enables rapid switching, leading to improved performance in high-frequency applications.

Additional Details

The AP30T10GP-HF is typically available in a TO-220 package. Its key specifications include a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of up to 30A depending on the case temperature. The gate threshold voltage is typically around 2-4V. It's crucial to consult the datasheet for precise operating conditions and thermal management recommendations. The device is designed for operation within a specified temperature range, typically -55°C to +175°C.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess