EN
  • EN
  • DE

ADCMP580BCPZ-WP

Part No ADCMP580BCPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR CML UFAST 16-LFCSP / Comparator with Latch CML, Complementary 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Analog Devices Inc.
Package Tray
Type with Latch
Number of Elements 1
Output Type CML, Complementary
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ ±5V
Current - Input Bias (Max) 30µA @ ±5V
Current - Output (Typ) 44mA @ 5V
Current - Quiescent (Max) 8mA
CMRR, PSRR (Typ) 60dB CMRR, 75dB PSRR
Propagation Delay (Max) 0.18ns
Hysteresis 1mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad, CSP
Mounting SMD (SMT)
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADCMP580
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADCMP580BCPZ-WP,ADCMP580BCPZWP,2156-ADCMP580BCPZ-WP
Standard Package 50
Win Source Part Number 1031483-ADCMP580BCPZ-WP
Ultra Librarian 3D Model Ultra Librarian ADCMP580BCPZ-WP CAD Model

Description

Analog Devices ADCMP580BCPZ-WP: High-Speed Comparator

The ADCMP580BCPZ-WP from Analog Devices Inc. is a cutting-edge high-speed comparator designed to deliver exceptional performance in a wide range of applications. This component is a perfect choice for systems that require fast and accurate voltage comparison, such as high-speed signal processing, clock and data recovery circuits, and pulse-shape discrimination.

With its ultra-fast propagation delay and extremely low jitter, the ADCMP580BCPZ-WP ensures that digital decisions are made with precision and speed, which is crucial for maintaining the integrity of high-speed signals. The device operates with a wide supply voltage range and features differential PECL outputs, making it versatile for interfacing with a variety of logic families.

Key Features:

  • High-Speed Operation: The ADCMP580BCPZ-WP boasts a propagation delay of typically 180 ps, enabling rapid response times in critical applications.
  • Low Jitter: The device exhibits low jitter, which is essential for maintaining signal quality in high-speed data communication.
  • Wide Voltage Range: It supports a wide supply voltage range, accommodating various system requirements.
  • Differential Outputs: Equipped with differential PECL outputs, the comparator is compatible with many high-speed logic types.
  • Adjustable Hysteresis: Users can adjust hysteresis to optimize performance based on specific application needs.
  • Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADCMP580BCPZ-WP is designed for space-constrained applications.

Applications:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Line Receivers
  • Zero-Crossing Detectors
  • High-Speed Instrumentation
  • Window Comparators

The ADCMP580BCPZ-WP is a testament to Analog Devices Inc.'s commitment to providing high-performance components that meet the rigorous demands of modern electronic systems. Whether you're designing for industrial, communication, or test and measurement applications, this high-speed comparator is engineered to offer reliability, speed, and precision.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.1769 $54.1769
3+ $44.4529 $133.3587
4+ $43.0637 $172.2548
5+ $41.6746 $208.3730
7+ $40.2854 $281.9978
9+ $36.1180 $325.0620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess