EN
  • EN
  • DE

OPA2355DGSA/250G4

Part No OPA2355DGSA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP 200MHZ W/SD DUAL 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 450MHz
Slew Rate 360 V/μs
Operating Supply Current 8.3mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1084704-OPA2355DGSA/250G4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA2355DGSA/250G4 CAD Model

Description

The OPA2355DGSA/250G4 is a state-of-the-art high-speed operational amplifier designed and manufactured by Texas Instruments. This precision op-amp is well-suited for a wide range of applications, including high-speed data acquisition systems, active filters, and fast amplifiers in communication systems. Its robust design offers excellent dynamic response, making it an ideal choice for designers seeking performance and reliability.

Key Features

  • High Bandwidth: The OPA2355 boasts a high bandwidth of 38MHz, allowing it to handle high-speed signals with ease.
  • Fast Slew Rate: With a fast slew rate of 22V/μs, this op-amp provides quick response times, which is crucial for high-speed applications.
  • Dual Operational Amplifier: This device integrates two operational amplifiers in a single package, offering design flexibility and space-saving benefits.
  • Low Distortion: The OPA2355 is designed to have low distortion, which is essential for maintaining signal integrity in precision applications.
  • Rail-to-Rail Output: The rail-to-rail output swing provides increased dynamic range, making it suitable for driving a wide range of downstream components.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual supplies up to ±5V, providing versatility in different circuit configurations.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, ensuring reliable performance in various environments.

Applications

  • High-Speed Data Acquisition
  • Active Filtering
  • Video Processing
  • Test and Measurement Equipment
  • Telecommunications
  • Professional Audio Equipment

The OPA2355DGSA/250G4 comes in a compact VSSOP-8 package, making it suitable for space-constrained applications. Its combination of high-speed operation, low distortion, and dual-amplifier configuration make it a versatile choice for both analog and digital electronics. With Texas Instruments' reputation for quality and support, the OPA2355DGSA/250G4 is a reliable component for any high-performance electronic system.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess