EN
  • EN
  • DE
  • IT

13658

Part No 13658
Manufacturer Wiha
Catalog Tools and Supplies
Description HEX KEY L-SHAPE 8MM 5.91"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310418-13658
Manufacturer Wiha
Category Tools > Hex, Torx Keys
Packaging Box
Part Status Active
Tip Type Hex
Size 8mm
Length - Overall 5.91" (150.0mm)
Features Insulated to 1000V, Soft Grip
Weight 0.24 lb (108.86 g)
Ultra Librarian 3D Model Ultra Librarian 13658 CAD Model

Description

Hex Key L-Key 8mm 5.91" (150.0mm)

You May Also Be Interested in

Apex Tool Group
Xcelite XHT612 6 in. Cross Lock Tweezers with Smooth Jaws, Blunt Point
Need more? Email Us
Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
IDT, Integrated Device Technology Inc
PQFN / 32 / 5X5MM# G1 - TAPE&REE / Switching Regulator IC Output
Need more? Email Us
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Need more? Email Us
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
Klein Tools, Inc.
Lan Scout JR Tester Tests Twisted Pair Data Wiring Connections
Need more? Email Us
Phoenix Contact
HEX DRIVE CBL ASSY NUT FOR M8
Need more? Email Us
Klein Tools, Inc.
WIRE STRIPPER/CUTTER (10-18 AWG
Need more? Email Us
Klein Tools, Inc.
Klein Tools VDV027-813 Punchdown LAN Installer Starter Kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0351 $70.0702
5+ $28.7466 $143.7330
7+ $27.8484 $194.9388
10+ $26.9501 $269.5010
13+ $26.0518 $338.6734
17+ $23.3567 $397.0639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,406 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess