EN
  • EN
  • DE
  • IT

9990000319

Part No 9990000319
Manufacturer HARTING
Catalog Tools and Supplies
Description Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8205599000
Win Source Part Number 1191160-9990000319
Categories Tools and Supplies
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9990000319 CAD Model

Description

The Hittite 1191160-9990000319 is a medium popularity product that falls under the category of tools and supplies. The Hittite 1191160-9990000319 is compliant with ROHS and has a schedule B of 8205599000.

You May Also Be Interested in

Wiha
HEX KEY L-SHAPE 8MM 5.91"
Lowest to $31.2813
Klein Tools, Inc.
Tools D203-6 Plier Long Nose 6" OAL Serrated Side Cut
Need more? Email Us
HARTING
Production Removal Tool, For HAN E Crimp Contacts, Black, Han-Modular Series
Need more? Email Us
Klein Tools, Inc.
WIRE STRIPPER/CUTTER (10-18 AWG
Need more? Email Us
Phoenix Contact
PLC-INTERFACE consisting of PLC-BSC.../21 basic terminal block with screw conn
Need more? Email Us
3M
Supplied Air Respirator Hose, 25 ft, 3/8 in ID, Industrial Interchange Fittings,
Need more? Email Us
Apex Tool Group
Xcelite 9973MM 2mm x 102mm Series 99 Interchangeable Allen Hex Socket Screw Blade
Need more? Email Us
Molex, LLC
Crimp Dies for MTA-100 Tape Applicator used in 3BF Press, MTA-105 Tape Applicator
Need more? Email Us
Murata Power Solutions Inc.
Digital Panel Meters 0-50.0A input range 3 1/2 Digit Red LED
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess