EN
  • EN
  • DE

MIC2012-1PZQS-TR

Part No MIC2012-1PZQS-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 16-QSOP  /  USB Controller Interface 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol USB
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16µA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MIC2012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names MIC2012-1PZQSTR,MIC2012-1PZQS TR-ND,MIC2012-1PZQSTR-ND,MIC2012-1PZQS TR
Standard Package 2,500
Win Source Part Number 996707-MIC2012-1PZQS-TR
Ultra Librarian 3D Model Ultra Librarian MIC2012-1PZQS-TR CAD Model

Description

MIC2012-1PZQS-TR from Microchip Technology

The MIC2012-1PZQS-TR is a sophisticated integrated circuit from Microchip Technology, designed for power management applications. This device is part of Microchip's extensive portfolio of power distribution switches that are engineered to provide a reliable and efficient solution for managing power in electronic systems.

Key Features

  • Integrated Current Limiting: The MIC2012-1PZQS-TR features an accurate and programmable current limit, which helps to protect the device and downstream components from excessive current that could cause damage.
  • Thermal Protection: With built-in thermal shutdown, the device ensures safe operation by turning off the output when the die temperature exceeds a safe threshold, thereby preventing overheating.
  • Fast Response Time: The device offers a quick response to fault conditions, ensuring that your system is protected promptly in the event of a short circuit or overcurrent situation.
  • Low Power Consumption: Designed for energy efficiency, the MIC2012-1PZQS-TR consumes minimal power, making it suitable for battery-powered applications.
  • High Side Switch: As a high side switch, it allows for the control of power to a load without disrupting the ground plane, which can be beneficial in reducing noise and simplifying system design.

Applications

The MIC2012-1PZQS-TR is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Portable electronic devices
  • Hot-swap and plug-and-play applications
  • Power distribution systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC2012-1PZQS-TR is no exception. It is manufactured to the highest standards to ensure reliable performance in the field. The device is available in a small package, making it ideal for space-constrained applications.

Ordering Information

The MIC2012-1PZQS-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its surface-mount design allows for efficient assembly in high-volume production environments.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8810 $58.2150
37+ $3.1845 $117.8265
57+ $3.0849 $175.8393
78+ $2.9854 $232.8612
101+ $2.8859 $291.4759
134+ $2.5874 $346.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,938 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess