Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Product Status Active
Switch Type USB Switch
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number MIC2027
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747418-MIC2027-2YM
Ultra Librarian 3D Model Ultra Librarian MIC2027-2YM CAD Model

Description

Microchip Technology's MIC2027-2YM

The MIC2027-2YM is a high-quality integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is a part of the MIC2027 series, which are power distribution switches optimized for general-purpose power distribution requiring circuit protection. The MIC2027-2YM is widely used in various applications, including USB hubs, laptops, desktops, and other computer peripherals, due to its robustness and reliability.

Key Features

  • Dual-Channel: The MIC2027-2YM provides two independently controlled channels, allowing for versatile power management and distribution.
  • High-Side Switching: This device utilizes high-side MOSFET switches, ensuring that voltage drops are minimized and power efficiency is maximized.
  • Thermal and Over-Current Protection: The integrated circuit is equipped with built-in thermal shutdown and current-limiting features, safeguarding connected devices from potential damage caused by excessive heat or current.
  • Under-Voltage Lockout (UVLO): It ensures that the device operates only when the input voltage is within a safe range, preventing malfunctions due to low voltage conditions.
  • Status Flag Output: Each channel has a status flag that indicates fault conditions, providing useful diagnostics for system monitoring and maintenance.
  • Logic-Level Control Inputs: The MIC2027-2YM is designed to be compatible with 3.3V and 5V logic levels, allowing for seamless integration with a wide range of microcontrollers and logic circuits.

Applications

The MIC2027-2YM is ideal for various applications where power distribution and protection are crucial. Its use extends to:

  • USB hubs and other computer peripherals
  • Laptops and desktop computers
  • Hot-swap supplies
  • Portable devices

With its robust feature set and Microchip Technology's reputation for quality, the MIC2027-2YM is an excellent choice for designers looking to implement reliable power distribution with protective features in their electronic systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC35XS3500PNA
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to $15.1519
ECAD model for MC33385VWR2
Infineon Technologies
IR_HSS-LSS-GATEDRIVER / Power Switch/Driver
Need more? Email Us
ECAD model for AUIPS8121RTRLXSMA1
Freescale Semiconductor - NXP
IC SWITCH HIGH SIDE QUAD 24PQFN
Need more? Email Us
ECAD model for MC10XS3435DHFKR2
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:1 20SOIC / Power Switch/Driver 1:1 N-Channel 250mA 20-SOIC
Need more? Email Us
ECAD model for A6273KLWTR
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to $19.5582
ECAD model for ADP197ACPZN-01-R7
Freescale Semiconductor - NXP
IC SWITCH HIGHSIDE 24PQFN
Need more? Email Us
ECAD model for MC10XS3535PNA
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 24SOIC / Power Switch/Driver 1:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A595KLBTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2183 $52.1830
24+ $4.2817 $102.7608
37+ $4.1479 $153.4723
50+ $4.0141 $200.7050
65+ $3.8803 $252.2195
87+ $3.4789 $302.6643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 225 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention