EN
  • EN
  • DE

MIC2127AYML-T5

Part No MIC2127AYML-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16VQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Hyper Speed Control®
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 75V
Frequency - Switching 200kHz ~ 800kHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MIC2127
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336813-MIC2127AYML-T5
Ultra Librarian 3D Model Ultra Librarian MIC2127AYML-T5 CAD Model

Description

Microchip Technology's MIC2127AYML-T5: A High-Performance Step-Down Regulator

The MIC2127AYML-T5 is a state-of-the-art synchronous step-down regulator module from Microchip Technology, designed to efficiently convert a higher voltage to a lower voltage with minimal power loss. This advanced power management integrated circuit (IC) is ideal for a wide range of applications, including distributed power systems, servers, telecommunications, and networking equipment.

Key Features:

  • Input Voltage Range: The MIC2127AYML-T5 operates over a broad input voltage range, accommodating various power supply requirements.
  • Output Voltage: This regulator provides an adjustable output voltage, making it versatile for different low-voltage applications.
  • High Efficiency: With its synchronous operation, the MIC2127AYML-T5 achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, ensuring stable performance and longevity.
  • Current Mode Operation: The current mode architecture provides fast transient response and eases loop stabilization.
  • Frequency Synchronization: This feature minimizes system interference by allowing the switching frequency to be synchronized with an external clock.
  • Package: The MIC2127AYML-T5 is available in a compact MLF® package, which is suitable for space-constrained applications.

Applications:

  • Point of Load (POL) conversions
  • Distributed Power Systems
  • Telecommunications and Networking Equipment
  • Industrial and Automotive

With its robust feature set, the MIC2127AYML-T5 from Microchip Technology is an excellent choice for designers looking for a reliable and efficient power solution. Its combination of performance, flexibility, and compact form factor make it a top contender for powering the next generation of electronic devices.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess