EN
  • EN
  • DE

MIC2131-4YTSE-TR

Part No MIC2131-4YTSE-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 40 V
Frequency - Switching 400kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-eTSSOP
Win Source Part Number 1075951-MIC2131-4YTSE-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2131-4YTSE-TR CAD Model

Description

Microchip Technology's MIC2131-4YTSE-TR Step-Down Converter

The MIC2131-4YTSE-TR is a high-performance, fully integrated 100V, 4A synchronous step-down converter from Microchip Technology. This advanced power solution is designed to deliver efficiency and reliability for a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics. Its robust design and high voltage capabilities make it an ideal choice for systems that require a compact, high-density power supply solution.

Key Features

  • High Efficiency: With synchronous operation, the MIC2131-4YTSE-TR provides efficient power conversion, which can lead to reduced heat generation and improved system reliability.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 100V, making it versatile for use in various applications with different power supply requirements.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for flexibility in powering a broad range of downstream components.
  • Integrated Features: It includes internal compensation, a bootstrap diode, and a high-side and low-side MOSFET, which minimizes the external component count and reduces board space.
  • Protection Mechanisms: The device is equipped with a range of protection features such as over-temperature, under-voltage lockout, and over-current protections, ensuring safe operation under abnormal conditions.
  • Thermal Performance: The MIC2131-4YTSE-TR is available in a thermally enhanced 28-pin 4.5mm x 5mm TQFN package, which aids in heat dissipation for better thermal management.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help to manage and reduce system noise and electromagnetic interference (EMI).

Applications

The versatility and robustness of the MIC2131-4YTSE-TR make it suitable for a variety of applications, including:

  • Power supplies for industrial controls and automation
  • Automotive power systems
  • Telecommunications equipment
  • LED lighting
  • Consumer electronics

With its combination of features, the MIC2131-4YTSE-TR from Microchip Technology offers designers a high-efficiency, flexible, and reliable solution for their high-voltage, high-current step-down conversion needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess