EN
  • EN
  • DE

MIC2145BMM-TR

Part No MIC2145BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 0.5A 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075954-MIC2145BMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2145BMM-TR CAD Model

Description

Product Overview: MIC2145BMM-TR by Microchip Technology

The MIC2145BMM-TR is a sophisticated and efficient DC-DC converter IC from the reputable manufacturer Microchip Technology. This integrated circuit is designed to facilitate the conversion of a higher voltage DC input to a lower voltage DC output with high efficiency and reliability. It is a perfect solution for a wide range of applications, including portable devices, telecommunications, and distributed power systems.

Key Features

  • Adjustable Output Voltage: The MIC2145BMM-TR allows for a flexible output voltage setting, which can be adjusted according to the requirements of the specific application it is used in.
  • High Efficiency: With its advanced design, this IC ensures high efficiency in power conversion, which is crucial for maintaining battery life in portable devices and reducing heat in all applications.
  • Compact Package: The device comes in a compact MSOP-8 package, making it suitable for space-constrained applications without compromising performance.
  • Frequency Synchronization: It includes a feature for frequency synchronization, allowing for reduced electromagnetic interference (EMI) and noise, which is particularly important in sensitive electronic equipment.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring a longer operational lifespan and improved safety.

Applications

The MIC2145BMM-TR is versatile and can be used in various applications, including but not limited to:

  • Portable electronics
  • Networking and telecommunications equipment
  • Battery-powered devices
  • Point-of-load conversions in distributed power systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2145BMM-TR is no exception. This product is designed to meet the high standards required in professional electronics, ensuring stable performance over its intended lifespan. The device also comes with the support and resources available from Microchip Technology, including datasheets, application notes, and technical support.

With its combination of efficiency, flexibility, and reliability, the MIC2145BMM-TR is an excellent choice for designers looking to optimize their power management solutions in a variety of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess