EN
  • EN
  • DE

MIC2145YML-TR

Part No MIC2145YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 0.5A 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.4V
Maximum Output Voltage 16V
Output Current 500mA
Frequency - Switching 450kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 109489-MIC2145YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2145YML-TR CAD Model

Description

Microchip Technology's MIC2145YML-TR Step-Down Regulator

The MIC2145YML-TR from Microchip Technology is a highly efficient, compact, and robust step-down (buck) regulator designed to meet the power management needs of a wide range of electronic applications. This integrated circuit is part of Microchip's family of DC-DC converters, which are renowned for their reliability and performance in converting a higher input voltage to a lower, regulated output voltage.

Key Features:

  • High Efficiency: The MIC2145YML-TR is engineered to provide a high efficiency rate, which minimizes power loss during operation and extends battery life in portable devices.
  • Adjustable Output Voltage: It offers designers the flexibility to set the output voltage to the desired level, ensuring compatibility with a variety of loads and applications.
  • Integrated Switch: This regulator comes with an internal power switch, which simplifies the design and reduces the number of external components required.
  • Wide Input Voltage Range: The device can handle input voltages from 4.5V to 75V, making it suitable for industrial and automotive applications that experience wide voltage fluctuations.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system from damage due to excessive heat.
  • Frequency Compensation: The MIC2145YML-TR is equipped with internal frequency compensation, which ensures stability across all operating conditions.
  • Compact Package: The regulator is available in a small 10-lead 3x3mm MLF® package, ideal for space-constrained applications.

Applications:

The MIC2145YML-TR is versatile and can be used in various applications, including:

  • Portable Electronics
  • Automotive Systems
  • Power Supplies for Industrial Equipment
  • Telecommunications Infrastructure
  • Battery-Powered Devices

With its combination of efficiency, flexibility, and compact size, the MIC2145YML-TR step-down regulator from Microchip Technology stands out as an excellent power management solution for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess