EN
  • EN
  • DE

MIC2166YMME

Part No MIC2166YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Adaptive On-Time DC-DC Controller | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 28V
Switching Frequency 600kHz
Duty Cycle (Maximum) 82%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-EP
Family Part Number MIC2166
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1222079-MIC2166YMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2166YMME CAD Model

Description

Microchip Technology MIC2166YMME DC/DC Converter

The MIC2166YMME is a high-efficiency, integrated synchronous buck (step-down) regulator module from Microchip Technology, designed to provide a compact and robust power management solution for a wide range of applications. With its advanced features and flexible design, the MIC2166YMME is ideal for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features:

  • Input Voltage Range: The device can handle a wide input voltage range from 4.5V to 19V, making it suitable for various systems that require a stable and adaptable power source.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5.5V, providing versatility for different low-voltage applications.
  • High Output Current: It is capable of delivering up to 6A of continuous output current, ensuring sufficient power for demanding loads.
  • High Efficiency: The MIC2166YMME offers up to 95% efficiency, which minimizes power loss and heat generation, thus enhancing system reliability and performance.
  • Thermal Management: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its durability and lifespan.
  • Frequency Synchronization: It supports frequency synchronization to reduce electromagnetic interference (EMI), which is critical for noise-sensitive applications.
  • Compact Package: The module comes in a compact 10-pin 3mm x 3mm MSOP package, which is space-efficient and ideal for densely populated PCBs.

Applications:

The MIC2166YMME is well-suited for a variety of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Computing and Storage Systems
  • Industrial Power Supplies
  • Consumer Electronics
  • Point-of-Load (POL) Conversions

With its robust design and versatile features, the MIC2166YMME from Microchip Technology stands out as a reliable and efficient solution for modern electronic devices requiring stable and efficient power conversion.

You May Also Be Interested in

Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9439 $58.3170
75+ $1.5951 $119.6325
115+ $1.5454 $177.7210
155+ $1.4957 $231.8335
200+ $1.4461 $289.2200
270+ $1.2959 $349.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess