EN
  • EN
  • DE

MIC2177-5.0BWM

Part No MIC2177-5.0BWM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 2.5A 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 2.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 131123-MIC2177-5.0BWM
Ultra Librarian 3D Model Ultra Librarian MIC2177-5.0BWM CAD Model

Description

Product Overview: MIC2177-5.0BWM from Microchip Technology

The MIC2177-5.0BWM is a robust, high-efficiency synchronous buck regulator module designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This power management integrated circuit (PMIC) is engineered to deliver a fixed output voltage of 5.0V, making it an ideal solution for a wide range of applications that require a stable and efficient power supply.

Key Features

  • High Efficiency: The MIC2177-5.0BWM offers a high level of efficiency, which is essential for minimizing heat generation and power loss, especially in compact electronic designs.
  • Synchronous Operation: With synchronous rectification, this regulator achieves better efficiency over a wide load range compared to non-synchronous counterparts, thereby extending battery life in portable applications.
  • Fixed Output Voltage: The device provides a stable 5.0V output, which is commonly required by digital circuits, microcontrollers, and other electronic components.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device and the system it powers from the dangers of overheating.
  • Current Limiting: The MIC2177-5.0BWM features internal current limiting to prevent damage from overcurrent conditions, enhancing the reliability and longevity of the application.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, accommodating various power sources and fluctuating input conditions.

Applications

The MIC2177-5.0BWM is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable devices
  • Embedded systems
  • Networking equipment
  • Industrial controls
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC2177-5.0BWM is no exception. It is built to meet high standards, ensuring stable performance across its operational lifespan. The device's robust design also means that it can withstand the rigors of challenging environments, making it suitable for both consumer and industrial applications.

In summary, the MIC2177-5.0BWM from Microchip Technology is a highly efficient, reliable, and versatile synchronous buck regulator that is well-suited for a wide array of electronic applications requiring a consistent 5.0V power supply.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess