Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 16.5V
Output Current 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 123339-MIC2179BSM
Ultra Librarian 3D Model Ultra Librarian MIC2179BSM CAD Model

Description

Introducing the MIC2179BSM from Microchip Technology

The MIC2179BSM is a high-performance, synchronous buck regulator integrated circuit (IC) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver efficiency and reliability, this IC is an ideal choice for a wide range of applications that require voltage regulation, including but not limited to, portable devices, telecommunications, and computing systems.

Key Features of the MIC2179BSM

  • High Efficiency: With its synchronous rectification technology, the MIC2179BSM achieves high efficiency, which is crucial for prolonging battery life in portable applications and reducing thermal stress in high-power systems.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it versatile for various system designs and ensuring compatibility with a multitude of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of the powered device or circuit.
  • Integrated Features: It includes integrated features such as over-temperature protection and over-current protection, enhancing the safety and reliability of the end application.
  • Compact Package: The MIC2179BSM comes in a space-saving, small outline package, which is ideal for compact and densely populated PCBs.

Applications

The versatility of the MIC2179BSM makes it suitable for a variety of applications, including:

  • Portable electronics where battery life is critical
  • Telecommunications equipment requiring stable and efficient power supply
  • Computing infrastructure with stringent power regulation needs
  • Industrial systems that benefit from compact and efficient power solutions

Microchip Technology's commitment to quality ensures that the MIC2179BSM meets the highest standards, providing a reliable and efficient solution for your power regulation needs. Whether you are designing a new system or upgrading an existing one, the MIC2179BSM is a superb choice for a wide range of power management applications.

Summary

In summary, the MIC2179BSM from Microchip Technology stands out as a high-efficiency synchronous buck regulator that offers design flexibility, robust protection features, and a compact form factor, making it a top contender for your power management solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Texas Instruments
IC REG BUCK ADJ TRPL 20HTSSOP
Lowest to $1.9018
ECAD model for TPS65580PWP
Renesas Electronics America
IC REG BUCK 3.3V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR33Z-T7A
Microchip Technology
IC REG BOOST 3.3V 800MA 8MSOP
Need more? Email Us
ECAD model for MCP1642B-33I/MS
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TSSOP
Need more? Email Us
ECAD model for MAX16907SAUE+
Microchip Technology
IC REG BOOST ADJ 350MA 8DFN
Lowest to $1.9944
ECAD model for MCP1640D-I/MC
Renesas Electronics America
IC REG BUCK PROG 10A 32QFN
Need more? Email Us
ECAD model for ISL95210HRZ-T7A
Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention