The NXP 74ABT833DB is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the advanced 74ABT range, which is known for its robustness and high-speed signal processing capabilities. The device is tailored to operate with a 3.3V or 5V power supply, making it versatile for various digital applications.
Key Features
- Octal Bidirectional Transceiver: The 74ABT833DB features eight bidirectional data lines that allow for efficient data flow in both directions, facilitating communication between two buses.
- High-Speed Operation: With its advanced ABT technology, the device supports high-speed data transfer, making it suitable for high-performance computing and communication systems.
- Power Supply Flexibility: It operates at either 3.3V or 5V, providing compatibility with a range of digital systems and ensuring easy integration into existing designs.
- Live Insertion and Extraction: The 74ABT833DB supports live insertion and extraction, reducing system downtime and allowing for maintenance or upgrades without powering down the system.
- Output Capability: The transceiver has high drive output capability, which is essential for driving heavy loads or for use in environments with high capacitance.
- Multiple Package Options: Available in different package types, the 74ABT833DB can be chosen in a format that best fits the specific application or design requirements.
Applications
The NXP 74ABT833DB is ideal for a wide range of applications that require reliable and fast data transfer between digital buses. These include:
- High-speed data acquisition systems
- Telecommunication infrastructure
- Networking equipment and routers
- Server and enterprise computing solutions
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage
3.3V or 5V
Number of Channels
8
Package Type
DB (DIP, SO, SSOP, TSSOP)
Operating Temperature
-40°C to +85°C
With its combination of high-speed data transfer, flexibility in power supply, and robust packaging options, the NXP 74ABT833DB is a reliable and efficient solution for facilitating communication between data buses in a multitude of electronic systems.